IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > read only CD/DVD drives > Samsung SH-D162D/BEBP

DVD-ROM 16x Black + Power DVD

Brand: Samsung
Product code: SH-D162D/BEBP
EAN/UPC code: 01411249, 8808987347581
Category: read only CD/DVD drives 
DVD-ROM 16x Black + Power DVD
SH-D162D/BEBP Samsung
25k

Minimized Data writing error (Buffer Under Run Free Technology)
- Buffer Under Run occurs in high speed writing, when writing speed is faster than data transfer speed.
- Buffer Under Run technology Prevents the Buffer Under Run Error
so that enables Multitasking on the PC.
- Also enables high speed writing even in lower performance PC.

Magic Speed
- Users can choose ... More>>>

Specs
Alternatives
Options
Reading speed
CD read speed 48 x
DVD-R read speed 16 x
CD-R read speed 48 x
Optical drive
Internal
DVD read speed 16 x
Interface EIDE/ATA
Number of disks 1
Access time
DVD drive average random access time 110 ms
CD-ROM drive average random access time 100 ms
Media formats
Media types supported DVD-RAM, DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-ROM, DVD-Video, CD-R,CD-RW, CD-DA, CD-ROM, CD-ROM/XA,Video-CD, CD-I, Photo CD, CD-EXTRA, CD-TEXT
Memory
Drive device, buffer size 0.256 MB
Weight & dimensions
Dimensions W x D x H 148.2 x 184 x 42 mm
Weight 750 g
Operating system/software
Bundled software Power DVD
Colour
Colour of product Black
Technical details
Mounting Vertical/Horizontal
9 offers, from €10.78  

Product comments
promods.co.nz
2008-05-26 11:08:57
Hi, Please provide quote for cost of 10 units (sh-d162d bebp) including shipping to 5 May Rd, Mt Roskill, Auckland, New Zealand, Post code 1041. Many thanks, Matt

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box